Schneider Electric Laser Photo-Electric Sensor, 100M, 24Vdc; Sensor Output Telemecanique Sensors XUBLBPCNL2

Description
LASER PHOTO-ELECTRIC SENSOR, 100M, 24VDC; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet
Description
LASER PHOTO-ELECTRIC SENSOR, 100M, 24VDC; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Photo-Electric Sensor, 100M, 24Vdc; Sensor Output Telemecanique Sensors - 17AC8068 - Newark, An Avnet Company
Chicago, IL, United States
Laser Photo-Electric Sensor, 100M, 24Vdc; Sensor Output Telemecanique Sensors
17AC8068
Laser Photo-Electric Sensor, 100M, 24Vdc; Sensor Output Telemecanique Sensors 17AC8068
LASER PHOTO-ELECTRIC SENSOR, 100M, 24VDC; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

LASER PHOTO-ELECTRIC SENSOR, 100M, 24VDC; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 17AC8068
Product Name Laser Photo-Electric Sensor, 100M, 24Vdc; Sensor Output Telemecanique Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49613LHALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7414ARM-0 - 909678-AD7414ARM-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details