Schneider Electric Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors XUBLBKCNM12T

Description
LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet
Description
LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors - 17AC8067 - Newark, An Avnet Company
Chicago, IL, United States
Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors
17AC8067
Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors 17AC8067
LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

LASER PHOTO SENSOR, EMITTER, 100M, 24VDC; Sensor Output:-; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 17AC8067
Product Name Laser Photo Sensor, Emitter, 100M, 24Vdc; Sensor Output Telemecanique Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C4 - TLE4999C4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details