The Laser Photo-Electric Sensor (part number 17AC8065) from Telemecanique Sensors is designed for applications requiring precise detection over long distances, with a maximum sensing range of 100 meters. It operates on a supply voltage of 12 to 24 V DC and features a solid-state output with programmable discrete functions (1 NO or 1 NC). The sensor is housed in a cylindrical M18 enclosure made of PBT plastic, with a PMMA lens, and is rated IP67 for protection against dust and water. This sensor has a current consumption of 25 mA in no-load conditions and can handle a switching capacity of up to 100 mA, with overload and short-circuit protection. It supports a switching frequency of 1500 Hz, ensuring quick response times with a maximum delay of 0.4 ms. The operating temperature range is from -10 to 45 °C, making it suitable for various environments. The product is certified by CE, UL, and CSA, and it includes features such as a status LED for operational feedback. It is also compliant with RoHS regulations and is mercury-free. The sensor comes with a 2-meter cable for electrical connection, making it versatile for different installation scenarios.
LASER PHOTO-ELECTRIC SENSOR, 100M, 24VDC; Sensor Output:PNP; Sensing Range Max:100m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:-; Product Range:OsiSense XU Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 17AC8065 |
| Product Name | Laser Photo-Electric Sensor, 100M, 24Vdc; Sensor Output Telemecanique Sensors |
| Sensor Type | Light Sensor |