PHOTOELECTRIC PROXIMITY SWITCH, 4 PIN M12 CONNECTOR, 2M NOMINAL DISTANCE, SHOCK AND VIBRATION RESISTANT, POLARIZED RETROREFLECTIVE, 12 TO 24 VDC, 500 HZ, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 0m to 2m, PNP, NO; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP / SPST-NO; Product Range:XUB Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 57740771 | 89H6915 |
| Product Name | Photoelectric | Photoelectric Sensor, 0M To 2M, Pnp, No; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 78.74 inch (2000 mm) |