The Photoelectric Sensor XUB9BNBNM12 is designed for general-purpose applications with a sensing range of up to 2 meters using a polarised reflex detection system. It operates on a supply voltage of 12 to 24 V DC and features a discrete NPN output with a maximum switching capacity of 100 mA. The sensor is housed in a cylindrical M18 metal enclosure, ensuring durability and protection against environmental factors with an IP67 rating. This sensor has a maximum sensing distance of 3 meters when used with a compatible reflector (XUZC50) and is equipped with a yellow status LED to indicate output state. It supports a 3-wire connection via a male M12 connector and has a current consumption of 35 mA under no-load conditions. The operating temperature range is from -25 to 55 °C, making it suitable for various industrial environments. The product is compliant with CE, UL, and CSA standards and comes with an 18-month warranty.
PHOTOELECTRIC SENSOR, 0m to 2m, NPN, NC; Sensor Output:NPN / SPST-NC; Sensing Range Max:2m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6913 |
| Product Name | Photoelectric Sensor, 0M To 2M, Npn, Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 78.74 inch (2000 mm) |