PHOTOELECTRIC SENSOR, 0m to 2m, PNP, NO; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6907 |
| Product Name | Photoelectric Sensor, 0M To 2M, Pnp, No; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 78.74 inch (2000 mm) |