PHOTOELECTRIC SENSOR, 2M, NPN; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8118 |
| Product Name | Photoelectric Sensor, 2M, Npn; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 78.74 inch (2000 mm) |