PHOTOELECTRIC SENSOR, 0m to 2m, NPN, NO; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, 12-24 VDC, 2 M RANGE, NPN SENSOR. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 89H6903 | 57740676 |
| Product Name | Photoelectric Sensor, 0M To 2M, Npn, No; Sensing Range Max Telemecanique Sensors | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |