PHOTOELECTRIC SENSOR, 2m, NPN, NO; Sensor Output:NPN / SPST-NO; Sensing Range Max:2m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 20K4771 |
| Product Name | Photoelectric Sensor, 2M, Npn, No; Sensor Output Telemecanique Sensors |
| Operation Distance | 78.74 inch (2000 mm) |