PHOTOELECTRIC SENSOR, 0.6m, PNP, NC; Sensing Range Max:600mm; Sensing Method:Diffuse; Sensor Output:PNP / SPST-NC; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Output Current:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6901 |
| Product Name | Photoelectric Sensor, 0.6M, Pnp, Nc; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 23.62 inch (600 mm) |