PHOTOELECTRIC SENSOR, 600MM, NPN; Sensing Range Max:600mm; Sensing Method:Proximity Diffuse; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8112 |
| Product Name | Photoelectric Sensor, 600Mm, Npn; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 23.62 inch (600 mm) |