PHOTOELECTRIC SENSOR, 0.6m, NPN, NC; Sensor Output:NPN / SPST-NC; Sensing Range Max:600mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Diffuse RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 18T1447 |
| Product Name | Photoelectric Sensor, 0.6M, Npn, Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 23.62 inch (600 mm) |