PHOTOELECTRIC SENSOR, 0.1m, PNP, NC; Sensor Output:PNP / SPST-NC; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Diffuse RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 94H6773 |
| Product Name | Photoelectric Sensor, 0.1M, Pnp, Nc; Sensor Output Telemecanique Sensors |
| Operation Distance | 3.94 inch (100 mm) |