PHOTOELECTRIC SENSOR, 0m to 15m, PNP, NC; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:PNP / SPST-NC; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6869 |
| Product Name | Photoelectric Sensor, 0M To 15M, Pnp, Nc; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 591 inch (15000 mm) |