Schneider Electric Photoelectric Sensor, 15M, Npn; Sensing Range Max Telemecanique Sensors XUB2ANBWL2R

Description
PHOTOELECTRIC SENSOR, 15M, NPN; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 15M, NPN; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 15M, Npn; Sensing Range Max Telemecanique Sensors - 17AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 15M, Npn; Sensing Range Max Telemecanique Sensors
17AC8100
Photoelectric Sensor, 15M, Npn; Sensing Range Max Telemecanique Sensors 17AC8100
PHOTOELECTRIC SENSOR, 15M, NPN; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 15M, NPN; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 17AC8100
Product Name Photoelectric Sensor, 15M, Npn; Sensing Range Max Telemecanique Sensors
Operation Distance 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1027759-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details
Series 9000 Photoelectric Sensors - 42GRF-9103-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection Mini Quick-Disconnect
View Details