PHOTOELECTRIC SENSOR, 15m, NPN, NO; Sensing Range Max:15m; Sensing Method:Through Beam; Sensor Output:NPN / SPST-NO; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 18T1438 |
| Product Name | Photoelectric Sensor, 15M, Npn, No; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 591 inch (15000 mm) |