PHOTOELECTRIC SENSOR, 4m, PNP, NO; Sensor Output:PNP / SPST-NO; Sensing Range Max:4m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Sensing Mode:Reflex RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6848 |
| Product Name | Photoelectric Sensor, 4M, Pnp, No; Sensor Output Telemecanique Sensors |
| Operation Distance | 157 inch (4000 mm) |