PHOTOELECTRIC SENSOR, 4m, PNP, NC; Sensing Range Max:4m; Sensing Method:Reflex; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 89H6842 |
| Product Name | Photoelectric Sensor, 4M, Pnp, Nc; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 157 inch (4000 mm) |