Schneider Electric Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors XUB0SPSWL2

Description
PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Multimode; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V
Datasheet
Description
PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Multimode; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors - 17AC8092 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors
17AC8092
Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors 17AC8092
PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Multimode; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V

PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Multimode; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 17AC8092
Product Name Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse reflection sensor - OA5108 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 59.06 inch (5 to 1500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details