PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:15m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:XUB Series; Features:Multi-Mode;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46P3806 |
| Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
| Body Shape | Cylindrical |