PHOTOELECTRIC SENSOR; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:Digital; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 05H7150 |
| Product Name | Photoelectric Sensor; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 787 inch (20000 mm) |