PHOTOELECTRIC SENSOR, 2M, SPST-NC, 240V; Sensing Range Max:2m; Sensing Method:Polarized Retroreflective; Sensor Output:SPST-NC; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:24V RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, 24 VDC, 100 MA, 2-METER, AC/DC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 16B4371 | 57736329 |
| Product Name | Photoelectric Sensor, 2M, Spst-Nc, 240V; Sensing Range Max Telemecanique Sensors | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |