PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:200mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 80C7266 |
| Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
| Power Requirements | DC Powered |