Schneider Electric Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors XU2N18PP341W

Description
PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors - 17AC8263 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors
17AC8263
Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors 17AC8263
PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 20M, PNP; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 17AC8263
Product Name Photoelectric Sensor, 20M, Pnp; Sensing Range Max Telemecanique Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2667782 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details