PHOTOELECTRIC SENSOR, 20M, NPN; Sensing Range Max:20m; Sensing Method:Through Beam; Sensor Output:NPN; Product Range:OsiSense XU Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 17AC8261 |
| Product Name | Photoelectric Sensor, 20M, Npn; Sensing Range Max Telemecanique Sensors |
| Operation Distance | 787 inch (20000 mm) |