Schneider Electric Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors XT232A1FAL2

Description
CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Description
CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitive Proximity Sensor, part number 17AC8477, is designed for detecting insulated or conductive materials with a nominal sensing distance of 20 mm. It operates within a supply voltage range of 20 to 265 V AC and can also function with 24 V DC. The sensor features a discrete output with a maximum switching current of 300 mA and a switching frequency of up to 15 Hz. This sensor has an assured operating distance of 0 to 15 mm and an adjustment zone of 0 to 22 mm, allowing for flexibility in various applications. It includes a sensitivity adjustment potentiometer and a status LED for output state indication. The device is housed in a plastic enclosure with an IP67 rating, ensuring protection against dust and water ingress. The sensor is rated for operation in ambient temperatures from -10 to 60 °C and is compliant with relevant standards such as EN/IEC 60947-5-2. It also meets CULus certification requirements and is resistant to electrostatic discharge and electromagnetic fields. The product is packaged with a 2-meter cable for electrical connection.

Datasheet Summary
Powered by GS/AI

The Capacitive Proximity Sensor, part number 17AC8477, is designed for detecting insulated or conductive materials with a nominal sensing distance of 20 mm. It operates within a supply voltage range of 20 to 265 V AC and can also function with 24 V DC. The sensor features a discrete output with a maximum switching current of 300 mA and a switching frequency of up to 15 Hz. This sensor has an assured operating distance of 0 to 15 mm and an adjustment zone of 0 to 22 mm, allowing for flexibility in various applications. It includes a sensitivity adjustment potentiometer and a status LED for output state indication. The device is housed in a plastic enclosure with an IP67 rating, ensuring protection against dust and water ingress. The sensor is rated for operation in ambient temperatures from -10 to 60 °C and is compliant with relevant standards such as EN/IEC 60947-5-2. It also meets CULus certification requirements and is resistant to electrostatic discharge and electromagnetic fields. The product is packaged with a 2-meter cable for electrical connection.

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8477
Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8477
CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8477
Product Name Capacitive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3117 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - A1142LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 08400830000 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details