Juno Lighting Group Lighting Fixture XT16404-39H-SL

Description
9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16404 MODEL
Datasheet
Description
9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16404 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16404-39H-SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16404-39H-SL
Lighting Fixture XT16404-39H-SL
9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 V INPUT VOLTAGE 10000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16404 MODEL
  • 9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE
  • SILVER FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • 4 LAMP(S)
  • LAMP FIXTURE
  • MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 10000 LIFE IN HOUR
  • AVIO[T], TRAC-MASTER[R] BRAND
  • LAMP STYLE QUAD
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • XT16404 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16404-39H-SL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details