Juno Lighting Group Lighting Fixture XT16404-20H-BL

Description
9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE 12000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16404 MODEL
Datasheet
Description
9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE 12000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16404 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16404-20H-BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16404-20H-BL
Lighting Fixture XT16404-20H-BL
9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE BLACK FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 4 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE 12000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND LAMP STYLE QUAD GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16404 MODEL
  • 9 INCH L X 9 1/2 INCH W X 8 1/4 INCH H SIZE
  • BLACK FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • 4 LAMP(S)
  • LAMP FIXTURE
  • MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 12000 LIFE IN HOUR
  • AVIO[T], TRAC-MASTER[R] BRAND
  • LAMP STYLE QUAD
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • XT16404 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16404-20H-BL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details