13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
TRACK MOUNTING
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
LAMP FIXTURE
MR16 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
120 V INPUT VOLTAGE
10000 LIFE IN HOUR
AVIO[T], TRAC-MASTER[R] BRAND
GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
XT16201 MODEL
Juno Lighting Group
Done
Datasheet
Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
TRACK MOUNTING
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
LAMP FIXTURE
MR16 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
120 V INPUT VOLTAGE
10000 LIFE IN HOUR
AVIO[T], TRAC-MASTER[R] BRAND
GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
XT16201 MODEL
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
BLACK FINISH
UL, CSA APPROVAL
TRACK MOUNTING
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
LAMP FIXTURE
MR16 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
120 V INPUT VOLTAGE
10000 LIFE IN HOUR
AVIO[T], TRAC-MASTER[R] BRAND
GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
XT16201 MODEL