Juno Lighting Group Lighting Fixture XT16201-20H-SL

Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE 12000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16201 MODEL
Datasheet
Description
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE 12000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16201 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - XT16201-20H-SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
XT16201-20H-SL
Lighting Fixture XT16201-20H-SL
13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE SILVER FINISH UL, CSA APPROVAL TRACK MOUNTING ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) LAMP FIXTURE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE 12000 LIFE IN HOUR AVIO[T], TRAC-MASTER[R] BRAND GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM XT16201 MODEL
  • 13 1/4 INCH L X 4 3/4 INCH W X 8 1/8 INCH H SIZE
  • SILVER FINISH
  • UL, CSA APPROVAL
  • TRACK MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • LAMP FIXTURE
  • MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 12000 LIFE IN HOUR
  • AVIO[T], TRAC-MASTER[R] BRAND
  • GRID FRAME/GIMBAL RING MATERIAL DIE CAST ALUMINUM
  • XT16201 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number XT16201-20H-SL
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details