Schneider Electric Capacitive Proximity Sensor, 2Mm, 24V; Sensing Range Max Telemecanique Sensors XT112S1NAL2

Description
CAPACITIVE PROXIMITY SENSOR, 2MM, 24V; Sensing Range Max:2mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR, 2MM, 24V; Sensing Range Max:2mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor, 2Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor, 2Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8458
Capacitive Proximity Sensor, 2Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8458
CAPACITIVE PROXIMITY SENSOR, 2MM, 24V; Sensing Range Max:2mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR, 2MM, 24V; Sensing Range Max:2mm; Thread Size - Metric:M12 x 1; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Product Range:OsiSense XT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8458
Product Name Capacitive Proximity Sensor, 2Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3142 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Hardware - 08313650327 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details