Schneider Electric Sensor Cable; Connector Type A Telemecanique Sensors XSZCD112Y

Description
SENSOR CABLE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Accessory Type:Cable; Connector Type A:M12 Socket RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Accessory Type:Cable; Connector Type A:M12 Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable; Connector Type A Telemecanique Sensors - 16B3532 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable; Connector Type A Telemecanique Sensors
16B3532
Sensor Cable; Connector Type A Telemecanique Sensors 16B3532
SENSOR CABLE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Accessory Type:Cable; Connector Type A:M12 Socket RoHS Compliant: Yes

SENSOR CABLE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Accessory Type:Cable; Connector Type A:M12 Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16B3532
Product Name Sensor Cable; Connector Type A Telemecanique Sensors
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details