Win Source Part Number: 1121307-XSDM600539
Category: Sensors, Transducers>Proximit
Termination Style: Screw Terminal
Package: Box
Ingress Protection: IP67
Shielding: Unshielded
Standard Package: 1
Output Type: NC/NO, 2-Wire
Sensor Type: Inductive
Sensing Distance: 2.362" (60mm)
Material - Body: Plastic
Indicator: No Indicator
Voltage - Supply: 12VAC/DC ~ 240VAC/DC
Package / Case: Module
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Schneider Electric
Other Names: 4008-XSDM600539
INDUCTIVE SENSOR, 60MM, 24-240VDC; Sensing Range Max:60mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Product Range:OsiSense XSD Series; SVHC:No SVHC ( RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1121307-XSDM600539 | 66AH7789 |
| Product Name | Sensors, Transducers - Proximity Sensors | Inductive Sensor, 60Mm, 24-240Vdc; Sensing Range Max Schneider Electric |
| Operation Distance | 2.36 inch (59.99 mm) | 2.36 inch (60 mm) |