Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092069-XSDC607139
Housing Material: Plastic
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Supply Voltage (DC): 48 V
Min Supply Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092069-XSDC607139 |
| Product Name | OEM Parts - OEM Parts (T - Z) - XSDC607139 |