Schneider Electric Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors XS9C4A2A2P20

Description
PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors - 47W9342 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
47W9342
Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors 47W9342
PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47W9342
Product Name Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details