Schneider Electric Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors XS9C4A2A2G13

Description
SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors - 19X7199 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
19X7199
Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors 19X7199
SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 19X7199
Product Name Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3035 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details