Schneider Electric Inductive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors XS9C4A1NCG13

Description
INDUCTIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Description
INDUCTIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 17AC8453, is designed for general-purpose applications, particularly suitable for use in welding machines. It features a nominal sensing distance of 20 mm and operates within a supply voltage range of 12 to 24 V DC, with reverse polarity protection. The sensor has a discrete output function with one normally open (NO) and one normally closed (NC) output, utilizing an NPN output circuit type. This sensor is capable of detecting objects within an operating zone of 0 to 16 mm and has a maximum switching frequency of 250 Hz. It offers a repeat accuracy of less than or equal to 3% of the sensing range and has a maximum voltage drop of less than 2 V when closed. The sensor is housed in a PBT plastic enclosure, providing an IP67 rating for dust and water resistance, making it suitable for harsh environments. The operating temperature range is from -25 to 70 °C, with storage temperatures from -40 to 85 °C. The sensor is also designed to withstand vibrations of up to 25 g and shocks of up to 50 g. It includes a status LED for power and output state indication. The product is certified by UL, CSA, and CCC, ensuring compliance with various safety standards.

Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 17AC8453, is designed for general-purpose applications, particularly suitable for use in welding machines. It features a nominal sensing distance of 20 mm and operates within a supply voltage range of 12 to 24 V DC, with reverse polarity protection. The sensor has a discrete output function with one normally open (NO) and one normally closed (NC) output, utilizing an NPN output circuit type. This sensor is capable of detecting objects within an operating zone of 0 to 16 mm and has a maximum switching frequency of 250 Hz. It offers a repeat accuracy of less than or equal to 3% of the sensing range and has a maximum voltage drop of less than 2 V when closed. The sensor is housed in a PBT plastic enclosure, providing an IP67 rating for dust and water resistance, making it suitable for harsh environments. The operating temperature range is from -25 to 70 °C, with storage temperatures from -40 to 85 °C. The sensor is also designed to withstand vibrations of up to 25 g and shocks of up to 50 g. It includes a status LED for power and output state indication. The product is certified by UL, CSA, and CCC, ensuring compliance with various safety standards.

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8453 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8453
Inductive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8453
INDUCTIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 20MM, 24V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8453
Product Name Inductive Proximity Sensor, 20Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3214LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details