Schneider Electric Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors XS9C2A2A2M12

Description
PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors - 47W9338 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
47W9338
Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors 47W9338
PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 25MM, 12-24VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47W9338
Product Name Proximity Sensor, Inductive, 25Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1145EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Compact confocal sensor - confocalDT IFS2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details