Schneider Electric Proximity Sensor, Inductive, 25Mm, 15-36Vdc; Sensing Range Max Telemecanique Sensors XS9C2A2A1M12

Description
PROXIMITY SENSOR, INDUCTIVE, 25MM, 15-36VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 25MM, 15-36VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 25Mm, 15-36Vdc; Sensing Range Max Telemecanique Sensors - 47W9337 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 25Mm, 15-36Vdc; Sensing Range Max Telemecanique Sensors
47W9337
Proximity Sensor, Inductive, 25Mm, 15-36Vdc; Sensing Range Max Telemecanique Sensors 47W9337
PROXIMITY SENSOR, INDUCTIVE, 25MM, 15-36VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 25MM, 15-36VDC; Sensing Range Max:25mm; Thread Size - Metric:M12; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:OsiSense XS 9C Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47W9337
Product Name Proximity Sensor, Inductive, 25Mm, 15-36Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000304-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-A1220EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093389 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details