PROXIMITY SENSOR, INDUCTIVE, 20MM, 12-24VDC; Sensing Range Max:20mm; Thread Size - Metric:M18; Sensor Output:Solid State Relay; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 918 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 48W7417 |
| Product Name | Proximity Sensor, Inductive, 20Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |