Schneider Electric Proximity Sensor, Inductive, 6Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors XS912R1PAM12

Description
PROXIMITY SENSOR, INDUCTIVE, 6MM, 12-24VDC; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Solid State Relay; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 912 Series RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 6MM, 12-24VDC; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Solid State Relay; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 912 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 6Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors - 48W7412 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 6Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
48W7412
Proximity Sensor, Inductive, 6Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors 48W7412
PROXIMITY SENSOR, INDUCTIVE, 6MM, 12-24VDC; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Solid State Relay; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 912 Series RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 6MM, 12-24VDC; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Solid State Relay; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS 912 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48W7412
Product Name Proximity Sensor, Inductive, 6Mm, 12-24Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000322-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A17201LUBATN-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 1882-1071261-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed
View Details