The Telemecanique Sensors inductive proximity sensor (part number 19X7190) is designed for general-purpose applications, particularly in mobile equipment. It operates within a supply voltage range of 12 to 48 V DC and features a nominal sensing distance of 20 mm. The sensor has a rectangular body design measuring 40 x 40 x 117 mm and is constructed from PBT plastic, providing an IP67/IP65/IP69K degree of protection against environmental factors. This sensor supports a discrete output signal with both normally open (NO) and normally closed (NC) configurations, capable of handling a switching capacity of up to 200 mA. It includes reverse polarity protection and has a maximum voltage drop of less than 2 V when closed. The sensor is equipped with a status LED for power and output state indication. With a maximum switching frequency of 300 Hz and a repeat accuracy of ±3% of the sensing range, the sensor is suitable for applications requiring reliable detection. It is rated for operation in ambient temperatures ranging from -25 to 70 °C and can withstand vibrations of up to 25 g and shocks of 50 g. The product is certified by CSA, UL, and TvúV, ensuring compliance with various safety standards.
SENSOR, INDUCTIVE, 20MM, 12-48VDC; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 19X7190 |
| Product Name | Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors |
| Sensor Technology | Inductive Proximity Sensor |