Schneider Electric Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors XS8C4A1NCP20

Description
SENSOR, INDUCTIVE, 20MM, 12-48VDC; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 20MM, 12-48VDC; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors - 19X7189 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
19X7189
Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors 19X7189
SENSOR, INDUCTIVE, 20MM, 12-48VDC; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes

SENSOR, INDUCTIVE, 20MM, 12-48VDC; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular; Sensor Input:InductiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 19X7189
Product Name Sensor, Inductive, 20Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3245ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details