Schneider Electric Proximity Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors XS8C2A4NCM12

Description
PROXIMITY SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 8C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 8C Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors - 47W9330 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
47W9330
Proximity Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors 47W9330
PROXIMITY SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 8C Series; Sensor Input:Inductive RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 40MM, 12-48VDC; Sensing Range Max:40mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS 8C Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 47W9330
Product Name Proximity Sensor, Inductive, 40Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1004-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A30 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 16.93 inch (1 to 430 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details