Schneider Electric Inductive Proximity Sensor, 40Mm, 48V; Sensing Range Max Telemecanique Sensors XS8C2A4DBM12

Description
INDUCTIVE PROXIMITY SENSOR, 40MM, 48V; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 40MM, 48V; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 40Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 40Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8440
Inductive Proximity Sensor, 40Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8440
INDUCTIVE PROXIMITY SENSOR, 40MM, 48V; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 40MM, 48V; Sensing Range Max:40mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8440
Product Name Inductive Proximity Sensor, 40Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003867-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Photoelectric Sensors - 2055183 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details