Schneider Electric Inductive Proximity Sensor, 20Mm, 48V; Sensing Range Max Telemecanique Sensors XS8C2A1DBM12

Description
INDUCTIVE PROXIMITY SENSOR, 20MM, 48V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 20MM, 48V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 20Mm, 48V; Sensing Range Max Telemecanique Sensors - 17AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 20Mm, 48V; Sensing Range Max Telemecanique Sensors
17AC8437
Inductive Proximity Sensor, 20Mm, 48V; Sensing Range Max Telemecanique Sensors 17AC8437
INDUCTIVE PROXIMITY SENSOR, 20MM, 48V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 20MM, 48V; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8437
Product Name Inductive Proximity Sensor, 20Mm, 48V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1102LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switch - 85918304 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details