Schneider Electric Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors XS7E1A1DBM8

Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8422
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8422
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8422
Product Name Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000547-SE - TE Connectivity
Specs
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055085 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 866 inch (22000 mm)
View Details
2 suppliers