Schneider Electric Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors XS7E1A1DBL2

Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors - 17AC8421 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors
17AC8421
Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors 17AC8421
INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR, 10MM, 24V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:Digital; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:OsiSense XS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 17AC8421
Product Name Inductive Proximity Sensor, 10Mm, 24V; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093449 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Metal Face Inductive Sensor - 871TM-DH15CE30-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Electrical Connection PVC Cable (3 Conductors)
View Details
Proximity sensor - SIES-Q5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers