Schneider Electric Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors XS7C4A1DPM12

Description
SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M12; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M12; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors - 19X7177 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
19X7177
Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors 19X7177
SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M12; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:M12; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 19X7177
Product Name Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2066165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity Sensors - Industrial - 2330-IE5457-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 167 F (-40 to 75 C)
Switch Type Normally Open; Normally Closed
View Details