Schneider Electric Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors XS7C4A1DPG13

Description
SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors - 19X7176 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
19X7176
Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors 19X7176
SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 15MM, 12-48VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:12V; Supply Voltage DC Max:48V; Product Range:OsiSense XS; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 19X7176
Product Name Sensor, Inductive, 15Mm, 12-48Vdc; Sensing Range Max Telemecanique Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers